Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25127K50FKTG

Description
7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW25127K50FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability, particularly in military and industrial environments. This resistor has a resistance value of 7.5 kΩ with a tolerance of ±1%. It features a temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring minimal resistance change with temperature variations. The rated power dissipation is 1 W, with a maximum operating voltage of 200 V. The operating temperature range is from -55 °C to +155 °C, making it suitable for a wide range of conditions. The resistor is packaged in a 2512 size format, with a failure rate of less than 0.1 x 10^-9 per hour, indicating high reliability. This component is AEC-Q200 qualified, ensuring it meets stringent automotive standards.

Datasheet Summary
Powered by GS/AI

The CRCW25127K50FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability, particularly in military and industrial environments. This resistor has a resistance value of 7.5 kΩ with a tolerance of ±1%. It features a temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring minimal resistance change with temperature variations. The rated power dissipation is 1 W, with a maximum operating voltage of 200 V. The operating temperature range is from -55 °C to +155 °C, making it suitable for a wide range of conditions. The resistor is packaged in a 2512 size format, with a failure rate of less than 0.1 x 10^-9 per hour, indicating high reliability. This component is AEC-Q200 qualified, ensuring it meets stringent automotive standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25127K50FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25127K50FKTG-ND
Chip Resistor - Surface Mount CRCW25127K50FKTG-ND
7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 7.50K OHM 1W 1% 2512 SMD - CRCW25127K50FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1W 1% 2512 SMD
CRCW25127K50FKTG
RES 7.50K OHM 1W 1% 2512 SMD CRCW25127K50FKTG
RES 7.50Kohm 1W 1% 2512 SMD

RES 7.50Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127K50FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25127K50FKTG
Chip Resistor - Surface Mount CRCW25127K50FKTG
RES SMD 7.5K OHM 1% 1W 2512

RES SMD 7.5K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25127K50FKTG-ND CRCW25127K50FKTG CRCW25127K50FKTG
Product Name Chip Resistor - Surface Mount RES 7.50K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details