Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25127K50FKEG

Description
7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW25127K50FKEG is a surface mount chip resistor manufactured by Vishay, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 7.5 kOhms with a tolerance of ±1%, and is rated for a power dissipation of 1W. The operating temperature range is from -55°C to +155°C, making it suitable for demanding environments. This resistor is AEC-Q200 qualified, ensuring it meets automotive standards for quality and performance. The product is packaged in a 2512 (6432 metric) format, with a quantity of 2000 units per reel. Its stability under different environmental conditions is rated at OîR/R ,â§ 1% after 1000 hours at rated power and 70°C. This resistor is a viable option for engineers seeking a dependable component for their electronic designs.

Datasheet Summary
Powered by GS/AI

The CRCW25127K50FKEG is a surface mount chip resistor manufactured by Vishay, designed for high reliability in various applications including automotive, industrial, and telecommunications. It features a resistance value of 7.5 kOhms with a tolerance of ±1%, and is rated for a power dissipation of 1W. The operating temperature range is from -55°C to +155°C, making it suitable for demanding environments. This resistor is AEC-Q200 qualified, ensuring it meets automotive standards for quality and performance. The product is packaged in a 2512 (6432 metric) format, with a quantity of 2000 units per reel. Its stability under different environmental conditions is rated at OîR/R ,â§ 1% after 1000 hours at rated power and 70°C. This resistor is a viable option for engineers seeking a dependable component for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-7.50KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KAFCT-ND
Chip Resistor - Surface Mount 541-7.50KAFCT-ND
7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KAFDKR-ND
Chip Resistor - Surface Mount 541-7.50KAFDKR-ND
7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KAFTR-ND
Chip Resistor - Surface Mount 541-7.50KAFTR-ND
7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW25127K50FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW25127K50FKEG
SMD 1W 500V Resistor 52-CRCW25127K50FKEG
7.5kR 1W 1% 2512 SMD Resistor 500V Product overview: CRCW25127K50FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25127K50FKEG can be used for catalog matching and distributor lookup.

7.5kR 1W 1% 2512 SMD Resistor 500V Product overview: CRCW25127K50FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25127K50FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25127K50FKEG
916028-CRCW25127K50FKEG
Chip Resistor - Surface Mount - CRCW25127K50FKEG 916028-CRCW25127K50FKEG
Manufacturer: Vishay Win Source Part Number: 916028-CRCW25127K50F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-7.50KAFTR, 541-7.50KAFDKR, 541-7.50KAFCT, CRCW2512 100 7K5 1% E67 E3

Manufacturer: Vishay
Win Source Part Number: 916028-CRCW25127K50FKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 7.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-7.50KAFTR, 541-7.50KAFDKR, 541-7.50KAFCT, CRCW2512 100 7K5 1% E67 E3

Buy Now Datasheet
2512,7.5K,1%,T/R,RoHS Compliant - CRCW25127K50FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,7.5K,1%,T/R,RoHS Compliant
CRCW25127K50FKEG
2512,7.5K,1%,T/R,RoHS Compliant CRCW25127K50FKEG
2512,7.5K,1%,T/R,RoH S Compliant

2512,7.5K,1%,T/R,RoHS Compliant

Supplier's Site
Res, Aec-Q200, Thick Film, 7K5, 1W, 2512; Resistance Vishay - 43C6278 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 7K5, 1W, 2512; Resistance Vishay
43C6278
Res, Aec-Q200, Thick Film, 7K5, 1W, 2512; Resistance Vishay 43C6278
RES, AEC-Q200, THICK FILM, 7K5, 1W, 2512; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 7K5, 1W, 2512; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7.5Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay - 33AK8701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7.5Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay
33AK8701
Res, 7.5Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay 33AK8701
RES, 7.5KOHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

RES, 7.5KOHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW25127K50FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25127K50FKEG
Chip Resistor - Surface Mount CRCW25127K50FKEG
RES SMD 7.5K OHM 1% 1W 2512

RES SMD 7.5K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-7.50KAFCT-ND 52-CRCW25127K50FKEG 916028-CRCW25127K50FKEG CRCW25127K50FKEG 43C6278 33AK8701 CRCW25127K50FKEG
Product Name Chip Resistor - Surface Mount SMD 1W 500V Resistor Chip Resistor - Surface Mount - CRCW25127K50FKEG 2512,7.5K,1%,T/R,RoHS Compliant Res, Aec-Q200, Thick Film, 7K5, 1W, 2512; Resistance Vishay Res, 7.5Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric] 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details