Vishay Intertechnology, Inc. RES 787 OHM 1W 1% 2512 SMD CRCW2512787RFKEG

Description
RES 787ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 787ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1W 1% 2512 SMD - CRCW2512787RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1W 1% 2512 SMD
CRCW2512787RFKEG
RES 787 OHM 1W 1% 2512 SMD CRCW2512787RFKEG
RES 787ohm 1W 1% 2512 SMD

RES 787ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-787AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787AFTR-ND
Chip Resistor - Surface Mount 541-787AFTR-ND
787 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

787 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-787AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787AFDKR-ND
Chip Resistor - Surface Mount 541-787AFDKR-ND
787 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

787 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-787AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787AFCT-ND
Chip Resistor - Surface Mount 541-787AFCT-ND
787 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

787 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512787RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512787RFKEG
Chip Resistor - Surface Mount CRCW2512787RFKEG
RES SMD 787 OHM 1% 1W 2512

RES SMD 787 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2512787RFKEG 541-787AFTR-ND CRCW2512787RFKEG
Product Name RES 787 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 787 ohms 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details