Vishay Intertechnology, Inc. RES 787K OHM 1.5W 1% 2512 SMD CRCW2512787KFKEGHP

Description
RES 787Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 787Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1.5W 1% 2512 SMD - CRCW2512787KFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1.5W 1% 2512 SMD
CRCW2512787KFKEGHP
RES 787K OHM 1.5W 1% 2512 SMD CRCW2512787KFKEGHP
RES 787Kohm 1.5W 1% 2512 SMD

RES 787Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512787KFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512787KFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512787KFKEGHP-ND
787 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

787 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512787KFKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512787KFKEGHP
Chip Resistor - Surface Mount CRCW2512787KFKEGHP
RES SMD 787K OHM 1% 1.5W 2512

RES SMD 787K OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2512787KFKEGHP CRCW2512787KFKEGHP-ND CRCW2512787KFKEGHP
Product Name RES 787K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 787000 ohms 787000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers