Vishay Precision Group Chip Resistor - Surface Mount CRCW251276R8FKEG

Description
76.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
76.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251276R8FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251276R8FKEG-ND
Chip Resistor - Surface Mount CRCW251276R8FKEG-ND
76.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

76.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive SMD 1W Resistor - 52-CRCW251276R8FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W Resistor
52-CRCW251276R8FKEG
Automotive SMD 1W Resistor 52-CRCW251276R8FKEG
76.8R 1% 1W 2512 SMD Chip Resistor, AEC-Q200 Product overview: CRCW251276R8FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251276R8FKEG can be used for catalog matching and distributor lookup.

76.8R 1% 1W 2512 SMD Chip Resistor, AEC-Q200 Product overview: CRCW251276R8FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251276R8FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1watt 76.8ohms 1% - CRCW251276R8FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 76.8ohms 1%
CRCW251276R8FKEG
Thick Film Resistors - SMD 1watt 76.8ohms 1% CRCW251276R8FKEG
Thick Film Resistors - SMD 1watt 76.8ohms 1%

Thick Film Resistors - SMD 1watt 76.8ohms 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251276R8FKEG
916027-CRCW251276R8FKEG
Chip Resistor - Surface Mount - CRCW251276R8FKEG 916027-CRCW251276R8FKEG
Manufacturer: Vishay Win Source Part Number: 916027-CRCW251276R8F KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 76.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 916027-CRCW251276R8FKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 76.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Resistor,metal Glaze,76.8Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,76.8Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6293
Resistor,metal Glaze,76.8Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6293
Resistor,Metal Glaze,76.8Ohms,500WV ,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Metal Glaze,76.8Ohms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW251276R8FKEG-ND 52-CRCW251276R8FKEG CRCW251276R8FKEG 916027-CRCW251276R8FKEG 43C6293
Product Name Chip Resistor - Surface Mount Automotive SMD 1W Resistor Thick Film Resistors - SMD 1watt 76.8ohms 1% Chip Resistor - Surface Mount - CRCW251276R8FKEG Resistor,metal Glaze,76.8Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers