Vishay Intertechnology, Inc. RES 76.8K OHM 1W 1% 2512 SMD CRCW251276K8FKTG

Description
RES 76.8Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 76.8Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1W 1% 2512 SMD - CRCW251276K8FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1W 1% 2512 SMD
CRCW251276K8FKTG
RES 76.8K OHM 1W 1% 2512 SMD CRCW251276K8FKTG
RES 76.8Kohm 1W 1% 2512 SMD

RES 76.8Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251276K8FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251276K8FKTG-ND
Chip Resistor - Surface Mount CRCW251276K8FKTG-ND
76.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

76.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 76.8K 1% 100 R67 Rohs Compliant Vishay - 49P4937 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 76.8K 1% 100 R67 Rohs Compliant Vishay
49P4937
Crcw2512 76.8K 1% 100 R67 Rohs Compliant Vishay 49P4937
CRCW2512 76.8K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 76.8K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251276K8FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251276K8FKTG
Chip Resistor - Surface Mount CRCW251276K8FKTG
RES SMD 76.8K OHM 1% 1W 2512

RES SMD 76.8K OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251276K8FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251276K8FKTG
Chip Resistor - Surface Mount CRCW251276K8FKTG
RES SMD 76.8K OHM 1% 1W 2512

RES SMD 76.8K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW251276K8FKTG CRCW251276K8FKTG-ND 49P4937 CRCW251276K8FKTG CRCW251276K8FKTG
Product Name RES 76.8K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 76.8K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms 76800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details