Thick Film Resistors - SMD 1watt 75ohms 5%
75 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 75 OHM 5% 1W 2512
Resistor,Metal Glaze,75Ohms,500WV,5
RES SMD 75 OHM 5% 1W 2512
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW251275R0JNTG | CRCW251275R0JNTG-ND | CRCW251275R0JNTG | 65J4269 | CRCW251275R0JNTG |
| Product Name | Thick Film Resistors - SMD 1watt 75ohms 5% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor,metal Glaze,75Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 75 ohms | 75 ohms | 75 ohms | 75 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |