Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251275R0FKEGHP

Description
75 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
75 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-75.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0RCT-ND
Chip Resistor - Surface Mount 541-75.0RCT-ND
75 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0RTR-ND
Chip Resistor - Surface Mount 541-75.0RTR-ND
75 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0RDKR-ND
Chip Resistor - Surface Mount 541-75.0RDKR-ND
75 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

75 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1.5watts 75ohms 1% 100ppm High Power Learn More - CRCW251275R0FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1.5watts 75ohms 1% 100ppm High Power Learn More
CRCW251275R0FKEGHP
Thick Film Resistors - SMD 1.5watts 75ohms 1% 100ppm High Power Learn More CRCW251275R0FKEGHP
Thick Film Resistors - SMD 1.5watts 75ohms 1% 100ppm High Power Learn More

Thick Film Resistors - SMD 1.5watts 75ohms 1% 100ppm High Power Learn More

Supplier's Site
Res, Aec-Q200, Thick Film, 75R, 2512; Resistance Vishay - 24T7681 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 75R, 2512; Resistance Vishay
24T7681
Res, Aec-Q200, Thick Film, 75R, 2512; Resistance Vishay 24T7681
RES, AEC-Q200, THICK FILM, 75R, 2512; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 75R, 2512; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 1.5W, Thick Film, Smd; Resistance Vishay - 85AJ1037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 1.5W, Thick Film, Smd; Resistance Vishay
85AJ1037
Res, 75R, 1%, 1.5W, Thick Film, Smd; Resistance Vishay 85AJ1037
RES, 75R, 1%, 1.5W, THICK FILM, SMD; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 75R, 1%, 1.5W, THICK FILM, SMD; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-75.0RCT-ND CRCW251275R0FKEGHP 24T7681
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1.5watts 75ohms 1% 100ppm High Power Learn More Res, Aec-Q200, Thick Film, 75R, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details