Vishay Precision Group 2512,75,1%,T/R,RoHS Compliant CRCW251275R0FKEG

Description
2512,75,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2512,75,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,75,1%,T/R,RoHS Compliant - CRCW251275R0FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,75,1%,T/R,RoHS Compliant
CRCW251275R0FKEG
2512,75,1%,T/R,RoHS Compliant CRCW251275R0FKEG
2512,75,1%,T/R,RoHS Compliant

2512,75,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-75.0AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0AFCT-ND
Chip Resistor - Surface Mount 541-75.0AFCT-ND
75 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0AFDKR-ND
Chip Resistor - Surface Mount 541-75.0AFDKR-ND
75 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0AFTR-ND
Chip Resistor - Surface Mount 541-75.0AFTR-ND
75 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

75 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 75R, 1%, 1W, 2512; Resistance Vishay - 89M6959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 1W, 2512; Resistance Vishay
89M6959
Res, Thick Film, 75R, 1%, 1W, 2512; Resistance Vishay 89M6959
RES, THICK FILM, 75R, 1%, 1W, 2512; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 1W, 2512; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 75R, 1%, 1W, 2512, Reel; Resistance Vishay - 43C6288 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 1W, 2512, Reel; Resistance Vishay
43C6288
Res, Thick Film, 75R, 1%, 1W, 2512, Reel; Resistance Vishay 43C6288
RES, THICK FILM, 75R, 1%, 1W, 2512, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 1W, 2512, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251275R0FKEG 541-75.0AFCT-ND 89M6959 43C6288
Product Name 2512,75,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 75R, 1%, 1W, 2512; Resistance Vishay Res, Thick Film, 75R, 1%, 1W, 2512, Reel; Resistance Vishay
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details