Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512750RJNTG

Description
750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512750RJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512750RJNTG-ND
Chip Resistor - Surface Mount CRCW2512750RJNTG-ND
750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 750 OHM 1W 5% 2512 SMD - CRCW2512750RJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 5% 2512 SMD
CRCW2512750RJNTG
RES 750 OHM 1W 5% 2512 SMD CRCW2512750RJNTG
RES 750ohm 1W 5% 2512 SMD

RES 750ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512750RJNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512750RJNTG
Chip Resistor - Surface Mount CRCW2512750RJNTG
RES SMD 750 OHM 5% 1W 2512

RES SMD 750 OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 750 5% 200 R67 Rohs Compliant Vishay - 49P4935 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 750 5% 200 R67 Rohs Compliant Vishay
49P4935
Crcw2512 750 5% 200 R67 Rohs Compliant Vishay 49P4935
CRCW2512 750 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 750 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512750RJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512750RJNTG
Chip Resistor - Surface Mount CRCW2512750RJNTG
RES SMD 750 OHM 5% 1W 2512

RES SMD 750 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2512750RJNTG-ND CRCW2512750RJNTG CRCW2512750RJNTG 49P4935 CRCW2512750RJNTG
Product Name Chip Resistor - Surface Mount RES 750 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 750 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details