Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:750ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW2512750RJNEG

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:750ohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:750ohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:750ohm; Resistance Tolerance:+/- 5%; Power Rating:... - CRCW2512750RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:750ohm; Resistance Tolerance:+/- 5%; Power Rating:...
CRCW2512750RJNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:750ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW2512750RJNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:750ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:750ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Supplier's Site
Automotive SMD 1W 500V Resistor - 52-CRCW2512750RJNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1W 500V Resistor
52-CRCW2512750RJNEG
Automotive SMD 1W 500V Resistor 52-CRCW2512750RJNEG
750R 5% 1W 2512 SMD Resistor, 500V, AEC-Q200 Product overview: CRCW2512750RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512750RJNEG can be used for catalog matching and distributor lookup.

750R 5% 1W 2512 SMD Resistor, 500V, AEC-Q200 Product overview: CRCW2512750RJNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512750RJNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-750XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750XCT-ND
Chip Resistor - Surface Mount 541-750XCT-ND
750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750XTR-ND
Chip Resistor - Surface Mount 541-750XTR-ND
750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750XDKR-ND
Chip Resistor - Surface Mount 541-750XDKR-ND
750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512750RJNEG
916026-CRCW2512750RJNEG
Chip Resistor - Surface Mount - CRCW2512750RJNEG 916026-CRCW2512750RJNEG
Manufacturer: Vishay Win Source Part Number: 916026-CRCW2512750RJ NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-750XTR, 541-750XCT, 541-750XDKR, CRCW2512 200 750R 5% E67 E3

Manufacturer: Vishay
Win Source Part Number: 916026-CRCW2512750RJNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 750 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-750XTR, 541-750XCT, 541-750XDKR, CRCW2512 200 750R 5% E67 E3

Buy Now Datasheet
Resistor, Thick Film Chip, 750 Ohm, 1W, 5%; Resistance Vishay - 59M7121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 750 Ohm, 1W, 5%; Resistance Vishay
59M7121
Resistor, Thick Film Chip, 750 Ohm, 1W, 5%; Resistance Vishay 59M7121
RESISTOR, THICK FILM CHIP, 750 OHM, 1W, 5%; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 750 OHM, 1W, 5%; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 750R, 1W, 2512; Resistance Vishay - 43C6291 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 750R, 1W, 2512; Resistance Vishay
43C6291
Res, Aec-Q200, Thick Film, 750R, 1W, 2512; Resistance Vishay 43C6291
RES, AEC-Q200, THICK FILM, 750R, 1W, 2512; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 750R, 1W, 2512; Resistance:750ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2512750RJNEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2512750RJNEG
Resistors - Chip Resistor - Surface Mount CRCW2512750RJNEG
RES SMD 750 OHM 5% 1W 2512

RES SMD 750 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2512750RJNEG 52-CRCW2512750RJNEG 541-750XCT-ND 916026-CRCW2512750RJNEG 59M7121 43C6291 CRCW2512750RJNEG
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:750ohm; Resistance Tolerance:+/- 5%; Power Rating:... Automotive SMD 1W 500V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW2512750RJNEG Resistor, Thick Film Chip, 750 Ohm, 1W, 5%; Resistance Vishay Res, Aec-Q200, Thick Film, 750R, 1W, 2512; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567837 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details