Vishay Precision Group RES 750 OHM 1W 1% 2512 SMD CRCW2512750RFKTG

Description
RES 750ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 750ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1W 1% 2512 SMD - CRCW2512750RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 1% 2512 SMD
CRCW2512750RFKTG
RES 750 OHM 1W 1% 2512 SMD CRCW2512750RFKTG
RES 750ohm 1W 1% 2512 SMD

RES 750ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512750RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512750RFKTG-ND
Chip Resistor - Surface Mount CRCW2512750RFKTG-ND
750 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

750 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512750RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512750RFKTG
Chip Resistor - Surface Mount CRCW2512750RFKTG
RES SMD 750 OHM 1% 1W 2512

RES SMD 750 OHM 1% 1W 2512

Supplier's Site Datasheet
Thick Film Chip Resistor; Resistance Vishay - 37C0316 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
37C0316
Thick Film Chip Resistor; Resistance Vishay 37C0316
THICK FILM CHIP RESISTOR; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512750RFKTG CRCW2512750RFKTG-ND CRCW2512750RFKTG 37C0316
Product Name RES 750 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers