Vishay Intertechnology, Inc. SMD 1.5W 750ohm 500V Resistor CRCW2512750RFKEGHP

Description
Fixed Resistor, Metal Glaze/thick Film, 1.5W, 750ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW2512750RFKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 750ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 750ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512750RFKEGH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 1.5W, 750ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW2512750RFKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 750ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 750ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512750RFKEGH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5W 750ohm 500V Resistor - 52-CRCW2512750RFKEGHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5W 750ohm 500V Resistor
52-CRCW2512750RFKEGHP
SMD 1.5W 750ohm 500V Resistor 52-CRCW2512750RFKEGHP
Fixed Resistor, Metal Glaze/thick Film, 1.5W, 750ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW2512750RFKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 750ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 750ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512750RFKEGH P can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1.5W, 750ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW2512750RFKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 750ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 750ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512750RFKEGHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-750RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750RCT-ND
Chip Resistor - Surface Mount 541-750RCT-ND
750 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

750 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750RDKR-ND
Chip Resistor - Surface Mount 541-750RDKR-ND
750 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

750 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750RTR-ND
Chip Resistor - Surface Mount 541-750RTR-ND
750 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

750 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 750 OHM 1.5W 1% 2512 SMD - CRCW2512750RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1.5W 1% 2512 SMD
CRCW2512750RFKEGHP
RES 750 OHM 1.5W 1% 2512 SMD CRCW2512750RFKEGHP
RES 750ohm 1.5W 1% 2512 SMD

RES 750ohm 1.5W 1% 2512 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512750RFKEGHP
737716-CRCW2512750RFKEGHP
Chip Resistor - Surface Mount - CRCW2512750RFKEGHP 737716-CRCW2512750RFKEGHP
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 737716-CRCW2512750RF KEGHP Series: CRCW-HP Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200, Pulse Withstanding Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1.5W Resistance (Ohms): 750 Composition: Thick Film Number of Terminations: 2 Size: 0.248" L x 0.124" W (6.30mm x 3.15mm) Family Name: CRCW-HP e3 Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): MCPWR12FTEA7500; DSC2512-750RFT1; S2512CPZ7500F10-W; Introduction Date: March 18, 2008 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 737716-CRCW2512750RFKEGHP
Series: CRCW-HP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200, Pulse Withstanding
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1.5W
Resistance (Ohms): 750
Composition: Thick Film
Number of Terminations: 2
Size: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Family Name: CRCW-HP e3
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): MCPWR12FTEA7500; DSC2512-750RFT1; S2512CPZ7500F10-W;
Introduction Date: March 18, 2008
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512750RFKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512750RFKEGHP
Chip Resistor - Surface Mount CRCW2512750RFKEGHP
RES SMD 750 OHM 1% 1.5W 2512

RES SMD 750 OHM 1% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW2512750RFKEGHP 541-750RCT-ND CRCW2512750RFKEGHP 737716-CRCW2512750RFKEGHP CRCW2512750RFKEGHP
Product Name SMD 1.5W 750ohm 500V Resistor Chip Resistor - Surface Mount RES 750 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount - CRCW2512750RFKEGHP Chip Resistor - Surface Mount
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1470 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573328 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers