Vishay Intertechnology, Inc. RES 732 OHM 1W 1% 2512 SMD CRCW2512732RFKTG

Description
RES 732ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 732ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1W 1% 2512 SMD - CRCW2512732RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1W 1% 2512 SMD
CRCW2512732RFKTG
RES 732 OHM 1W 1% 2512 SMD CRCW2512732RFKTG
RES 732ohm 1W 1% 2512 SMD

RES 732ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512732RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512732RFKTG-ND
Chip Resistor - Surface Mount CRCW2512732RFKTG-ND
732 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

732 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512732RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512732RFKTG
Chip Resistor - Surface Mount CRCW2512732RFKTG
RES SMD 732 OHM 1% 1W 2512

RES SMD 732 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512732RFKTG CRCW2512732RFKTG-ND CRCW2512732RFKTG
Product Name RES 732 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD755JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details