Vishay Intertechnology, Inc. RES 71.5 OHM 1W 1% 2512 SMD CRCW251271R5FKTG

Description
RES 71.5ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 71.5ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1W 1% 2512 SMD - CRCW251271R5FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1W 1% 2512 SMD
CRCW251271R5FKTG
RES 71.5 OHM 1W 1% 2512 SMD CRCW251271R5FKTG
RES 71.5ohm 1W 1% 2512 SMD

RES 71.5ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251271R5FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251271R5FKTG-ND
Chip Resistor - Surface Mount CRCW251271R5FKTG-ND
71.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

71.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251271R5FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251271R5FKTG
Chip Resistor - Surface Mount CRCW251271R5FKTG
RES SMD 71.5 OHM 1% 1W 2512

RES SMD 71.5 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 71.5 1% 100 R67 Rohs Compliant Vishay - 49P4928 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 71.5 1% 100 R67 Rohs Compliant Vishay
49P4928
Crcw2512 71.5 1% 100 R67 Rohs Compliant Vishay 49P4928
CRCW2512 71.5 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 71.5 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251271R5FKTG CRCW251271R5FKTG-ND CRCW251271R5FKTG 49P4928
Product Name RES 71.5 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 71.5 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8254FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details