Vishay Intertechnology, Inc. RES 715 OHM 1.5W 1% 2512 SMD CRCW2512715RFKEGHP

Description
RES 715ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 715ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1.5W 1% 2512 SMD - CRCW2512715RFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1.5W 1% 2512 SMD
CRCW2512715RFKEGHP
RES 715 OHM 1.5W 1% 2512 SMD CRCW2512715RFKEGHP
RES 715ohm 1.5W 1% 2512 SMD

RES 715ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512715RFKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512715RFKEGHP-ND
Chip Resistor - Surface Mount CRCW2512715RFKEGHP-ND
715 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

715 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512715RFKEGHP CRCW2512715RFKEGHP-ND
Product Name RES 715 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573195 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers