Vishay Intertechnology, Inc. RES 715 OHM 1W 1% 2512 SMD CRCW2512715RFKEG

Description
RES 715ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 715ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1W 1% 2512 SMD - CRCW2512715RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1W 1% 2512 SMD
CRCW2512715RFKEG
RES 715 OHM 1W 1% 2512 SMD CRCW2512715RFKEG
RES 715ohm 1W 1% 2512 SMD

RES 715ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-715AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715AFDKR-ND
Chip Resistor - Surface Mount 541-715AFDKR-ND
715 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-715AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715AFTR-ND
Chip Resistor - Surface Mount 541-715AFTR-ND
715 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-715AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715AFCT-ND
Chip Resistor - Surface Mount 541-715AFCT-ND
715 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

715 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512715RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512715RFKEG
Chip Resistor - Surface Mount CRCW2512715RFKEG
RES SMD 715 OHM 1% 1W 2512

RES SMD 715 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW2512715RFKEG 541-715AFDKR-ND CRCW2512715RFKEG
Product Name RES 715 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details