Vishay Precision Group RES 715K OHM 1W 1% 2512 SMD CRCW2512715KFKEG

Description
RES 715Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 715Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715K OHM 1W 1% 2512 SMD - CRCW2512715KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1W 1% 2512 SMD
CRCW2512715KFKEG
RES 715K OHM 1W 1% 2512 SMD CRCW2512715KFKEG
RES 715Kohm 1W 1% 2512 SMD

RES 715Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-715KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-715KAFTR-ND
Chip Resistor - Surface Mount 541-715KAFTR-ND
715 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

715 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512715KFKEG 541-715KAFTR-ND
Product Name RES 715K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 715000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567493P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details