Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25126R81FNEG

Description
6.81 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.81 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25126R81FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126R81FNEG-ND
Chip Resistor - Surface Mount CRCW25126R81FNEG-ND
6.81 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.81 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 6.81 OHM 1W Resistor - 52-CRCW25126R81FNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.81 OHM 1W Resistor
52-CRCW25126R81FNEG
SMD 6.81 OHM 1W Resistor 52-CRCW25126R81FNEG
RES SMD 6.81 OHM 1% 1W 2512 Product overview: CRCW25126R81FNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.81 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.81 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25126R81FNEG can be used for catalog matching and distributor lookup.

RES SMD 6.81 OHM 1% 1W 2512 Product overview: CRCW25126R81FNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.81 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6.81 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25126R81FNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25126R81FNEG
916025-CRCW25126R81FNEG
Chip Resistor - Surface Mount - CRCW25126R81FNEG 916025-CRCW25126R81FNEG
Manufacturer: Vishay Win Source Part Number: 916025-CRCW25126R81F NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 6.81 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 916025-CRCW25126R81FNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 6.81 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
RES 6.81 OHM 1W 1% 2512 SMD - CRCW25126R81FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1W 1% 2512 SMD
CRCW25126R81FNEG
RES 6.81 OHM 1W 1% 2512 SMD CRCW25126R81FNEG
RES 6.81ohm 1W 1% 2512 SMD

RES 6.81ohm 1W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25126R81FNEG-ND 52-CRCW25126R81FNEG 916025-CRCW25126R81FNEG CRCW25126R81FNEG
Product Name Chip Resistor - Surface Mount SMD 6.81 OHM 1W Resistor Chip Resistor - Surface Mount - CRCW25126R81FNEG RES 6.81 OHM 1W 1% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details