Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25126R80JNTH

Description
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25126R80JNTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126R80JNTH-ND
Chip Resistor - Surface Mount CRCW25126R80JNTH-ND
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25126R80JNTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126R80JNTH
Chip Resistor - Surface Mount CRCW25126R80JNTH
RES SMD 6.8 OHM 5% 1W 2512

RES SMD 6.8 OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 6.8 5% 200 R82 Rohs Compliant Vishay - 49P4895 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 6.8 5% 200 R82 Rohs Compliant Vishay
49P4895
Crcw2512 6.8 5% 200 R82 Rohs Compliant Vishay 49P4895
CRCW2512 6.8 5% 200 R82 ROHS COMPLIANT: NO

CRCW2512 6.8 5% 200 R82 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126R80JNTH - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126R80JNTH
Chip Resistor - Surface Mount CRCW25126R80JNTH
RES SMD 6.8 OHM 5% 1W 2512

RES SMD 6.8 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW25126R80JNTH-ND CRCW25126R80JNTH 49P4895 CRCW25126R80JNTH
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 6.8 5% 200 R82 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details