6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 6.8ohm 1W 5% 2512 SMD
RES SMD 6.8 OHM 5% 1W 2512
RES SMD 6.8 OHM 5% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW25126R80JNTG-ND | CRCW25126R80JNTG | CRCW25126R80JNTG | CRCW25126R80JNTG |
| Product Name | Chip Resistor - Surface Mount | RES 6.8 OHM 1W 5% 2512 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms | 6.8 ohms |