Vishay Intertechnology, Inc. RES 6.8 OHM 1.5W 5% 2512 SMD CRCW25126R80JNEGHP

Description
RES 6.8ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 6.8ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 1.5W 5% 2512 SMD - CRCW25126R80JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 1.5W 5% 2512 SMD
CRCW25126R80JNEGHP
RES 6.8 OHM 1.5W 5% 2512 SMD CRCW25126R80JNEGHP
RES 6.8ohm 1.5W 5% 2512 SMD

RES 6.8ohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.8RATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8RATR-ND
Chip Resistor - Surface Mount 541-6.8RATR-ND
6.8 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8RADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8RADKR-ND
Chip Resistor - Surface Mount 541-6.8RADKR-ND
6.8 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8RACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8RACT-ND
Chip Resistor - Surface Mount 541-6.8RACT-ND
6.8 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25126R80JNEGHP 541-6.8RATR-ND
Product Name RES 6.8 OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details