Vishay Precision Group Chip Resistor - Surface Mount - CRCW25126R80JNEG CRCW25126R80JNEG

Description
Manufacturer: Vishay Win Source Part Number: 846374-CRCW25126R80J NEG Series: CRCW Features: 6.8 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW2512 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-6.8XCT, 541-6.8XTR, 541-6.8XDKR, CRCW2512 200 6R8 5% E67 E3
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 846374-CRCW25126R80J NEG Series: CRCW Features: 6.8 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW2512 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-6.8XCT, 541-6.8XTR, 541-6.8XDKR, CRCW2512 200 6R8 5% E67 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25126R80JNEG
846374-CRCW25126R80JNEG
Chip Resistor - Surface Mount - CRCW25126R80JNEG 846374-CRCW25126R80JNEG
Manufacturer: Vishay Win Source Part Number: 846374-CRCW25126R80J NEG Series: CRCW Features: 6.8 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW2512 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-6.8XCT, 541-6.8XTR, 541-6.8XDKR, CRCW2512 200 6R8 5% E67 E3

Manufacturer: Vishay
Win Source Part Number: 846374-CRCW25126R80JNEG
Series: CRCW
Features: 6.8 Ohms Chip Resistor
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-6.8XCT, 541-6.8XTR, 541-6.8XDKR, CRCW2512 200 6R8 5% E67 E3

Buy Now Datasheet
SMD 1W Resistor - 52-CRCW25126R80JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-CRCW25126R80JNEG
SMD 1W Resistor 52-CRCW25126R80JNEG
6.8R 5% 1W 2512 SMD Chip Resistor Product overview: CRCW25126R80JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25126R80JNEG can be used for catalog matching and distributor lookup.

6.8R 5% 1W 2512 SMD Chip Resistor Product overview: CRCW25126R80JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25126R80JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-6.8XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8XCT-ND
Chip Resistor - Surface Mount 541-6.8XCT-ND
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8XTR-ND
Chip Resistor - Surface Mount 541-6.8XTR-ND
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8XDKR-ND
Chip Resistor - Surface Mount 541-6.8XDKR-ND
6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,6.8,5%,T/R,RoHS Compliant - CRCW25126R80JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,6.8,5%,T/R,RoHS Compliant
CRCW25126R80JNEG
2512,6.8,5%,T/R,RoHS Compliant CRCW25126R80JNEG
2512,6.8,5%,T/R,RoHS Compliant

2512,6.8,5%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 6R8, 5%, 1W, 2512; Resistance Vishay - 89M6956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 5%, 1W, 2512; Resistance Vishay
89M6956
Res, Thick Film, 6R8, 5%, 1W, 2512; Resistance Vishay 89M6956
RES, THICK FILM, 6R8, 5%, 1W, 2512; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 6R8, 5%, 1W, 2512; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6R8, 5%, 1W, 2512, Reel; Resistance Vishay - 89M6957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 5%, 1W, 2512, Reel; Resistance Vishay
89M6957
Res, Thick Film, 6R8, 5%, 1W, 2512, Reel; Resistance Vishay 89M6957
RES, THICK FILM, 6R8, 5%, 1W, 2512, REEL; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 6R8, 5%, 1W, 2512, REEL; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW25126R80JNEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW25126R80JNEG
Resistors - Chip Resistor - Surface Mount CRCW25126R80JNEG
RES SMD 6.8 OHM 5% 1W 2512

RES SMD 6.8 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 846374-CRCW25126R80JNEG 52-CRCW25126R80JNEG 541-6.8XCT-ND CRCW25126R80JNEG 89M6956 CRCW25126R80JNEG
Product Name Chip Resistor - Surface Mount - CRCW25126R80JNEG SMD 1W Resistor Chip Resistor - Surface Mount 2512,6.8,5%,T/R,RoHS Compliant Res, Thick Film, 6R8, 5%, 1W, 2512; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details