Vishay Intertechnology, Inc. RES 6.80 OHM 1W 1% 2512 SMD CRCW25126R80FNEG

Description
RES 6.80ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 6.80ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80 OHM 1W 1% 2512 SMD - CRCW25126R80FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80 OHM 1W 1% 2512 SMD
CRCW25126R80FNEG
RES 6.80 OHM 1W 1% 2512 SMD CRCW25126R80FNEG
RES 6.80ohm 1W 1% 2512 SMD

RES 6.80ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126R80FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126R80FNEG-ND
Chip Resistor - Surface Mount CRCW25126R80FNEG-ND
6.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 6R8 1% E67 E3 Rohs Compliant Vishay - 49P4894 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 6R8 1% E67 E3 Rohs Compliant Vishay
49P4894
Crcw2512 200 6R8 1% E67 E3 Rohs Compliant Vishay 49P4894
CRCW2512 200 6R8 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 6R8 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25126R80FNEG CRCW25126R80FNEG-ND 49P4894
Product Name RES 6.80 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 6R8 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details