Vishay Intertechnology, Inc. RES 6.34 OHM 1W 1% 2512 SMD CRCW25126R34FNEG

Description
RES 6.34ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 6.34ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 1W 1% 2512 SMD - CRCW25126R34FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1W 1% 2512 SMD
CRCW25126R34FNEG
RES 6.34 OHM 1W 1% 2512 SMD CRCW25126R34FNEG
RES 6.34ohm 1W 1% 2512 SMD

RES 6.34ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126R34FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126R34FNEG-ND
Chip Resistor - Surface Mount CRCW25126R34FNEG-ND
6.34 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.34 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25126R34FNEG CRCW25126R34FNEG-ND
Product Name RES 6.34 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details