Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25126R20JNEH

Description
6.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25126R20JNEH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126R20JNEH-ND
Chip Resistor - Surface Mount CRCW25126R20JNEH-ND
6.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 6R2 5% E82 E3 Rohs Compliant Vishay - 49P4888 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 6R2 5% E82 E3 Rohs Compliant Vishay
49P4888
Crcw2512 200 6R2 5% E82 E3 Rohs Compliant Vishay 49P4888
CRCW2512 200 6R2 5% E82 e3 RoHS Compliant: Yes

CRCW2512 200 6R2 5% E82 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126R20JNEH - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126R20JNEH
Chip Resistor - Surface Mount CRCW25126R20JNEH
RES SMD 6.2 OHM 5% 1W 2512

RES SMD 6.2 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW25126R20JNEH-ND 49P4888 CRCW25126R20JNEH
Product Name Chip Resistor - Surface Mount Crcw2512 200 6R2 5% E82 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 6.2 ohms 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details