6.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 6.2 OHM 1% 1W 2512
CRCW2512 6.2 1% 100 R67 ROHS COMPLIANT: NO
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25126R20FKTG-ND | CRCW25126R20FKTG | 49P4886 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Crcw2512 6.2 1% 100 R67 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512 |
| Resistance Range | 6.2 ohms | 6.2 ohms |