Vishay Intertechnology, Inc. RES 6.81M OHM 1W 1% 2512 SMD CRCW25126M81FKEG

Description
RES 6.81Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 6.81Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81M OHM 1W 1% 2512 SMD - CRCW25126M81FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81M OHM 1W 1% 2512 SMD
CRCW25126M81FKEG
RES 6.81M OHM 1W 1% 2512 SMD CRCW25126M81FKEG
RES 6.81Mohm 1W 1% 2512 SMD

RES 6.81Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126M81FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126M81FKEG-ND
Chip Resistor - Surface Mount CRCW25126M81FKEG-ND
6.81 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.81 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25126M81FKEG CRCW25126M81FKEG-ND
Product Name RES 6.81M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 6.81E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details