Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25126M80JNEG

Description
6.8 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25126M80JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126M80JNEG-ND
Chip Resistor - Surface Mount CRCW25126M80JNEG-ND
6.8 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.8M OHM 1W 5% 2512 SMD - CRCW25126M80JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8M OHM 1W 5% 2512 SMD
CRCW25126M80JNEG
RES 6.8M OHM 1W 5% 2512 SMD CRCW25126M80JNEG
RES 6.8Mohm 1W 5% 2512 SMD

RES 6.8Mohm 1W 5% 2512 SMD

Supplier's Site
Crcw2512 200 6M8 5% E67 E3 Rohs Compliant Vishay - 47P5338 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 6M8 5% E67 E3 Rohs Compliant Vishay
47P5338
Crcw2512 200 6M8 5% E67 E3 Rohs Compliant Vishay 47P5338
CRCW2512 200 6M8 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 6M8 5% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25126M80JNEG-ND CRCW25126M80JNEG 47P5338
Product Name Chip Resistor - Surface Mount RES 6.8M OHM 1W 5% 2512 SMD Crcw2512 200 6M8 5% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers