Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25126M80FKEG

Description
6.8 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25126M80FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126M80FKEG-ND
Chip Resistor - Surface Mount CRCW25126M80FKEG-ND
6.8 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.80M OHM 1W 1% 2512 SMD - CRCW25126M80FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80M OHM 1W 1% 2512 SMD
CRCW25126M80FKEG
RES 6.80M OHM 1W 1% 2512 SMD CRCW25126M80FKEG
RES 6.80Mohm 1W 1% 2512 SMD

RES 6.80Mohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 100 6M8 1% E67 E3 Rohs Compliant Vishay - 47P5337 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 6M8 1% E67 E3 Rohs Compliant Vishay
47P5337
Crcw2512 100 6M8 1% E67 E3 Rohs Compliant Vishay 47P5337
CRCW2512 100 6M8 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 6M8 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25126M80FKEG-ND CRCW25126M80FKEG 47P5337
Product Name Chip Resistor - Surface Mount RES 6.80M OHM 1W 1% 2512 SMD Crcw2512 100 6M8 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details