Vishay Intertechnology, Inc. RES 6.65M OHM 1W 1% 2512 SMD CRCW25126M65FKTG

Description
RES 6.65Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 6.65Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65M OHM 1W 1% 2512 SMD - CRCW25126M65FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65M OHM 1W 1% 2512 SMD
CRCW25126M65FKTG
RES 6.65M OHM 1W 1% 2512 SMD CRCW25126M65FKTG
RES 6.65Mohm 1W 1% 2512 SMD

RES 6.65Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126M65FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126M65FKTG-ND
Chip Resistor - Surface Mount CRCW25126M65FKTG-ND
6.65 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.65 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25126M65FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126M65FKTG
Chip Resistor - Surface Mount CRCW25126M65FKTG
RES SMD 6.65M OHM 1% 1W 2512

RES SMD 6.65M OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25126M65FKTG CRCW25126M65FKTG-ND CRCW25126M65FKTG
Product Name RES 6.65M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 6.65E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers