RES 6.65Mohm 1W 1% 2512 SMD
6.65 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RESISTOR THICK FILM; Resistance:6.65Mohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25126M65FKEG | CRCW25126M65FKEG-ND | 47P5336 |
| Product Name | RES 6.65M OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Resistor Thick Film; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 6.65E6 ohms | 6.65E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Configuration | Single Resistor | Single Resistor |