Vishay Precision Group RES 6.34M OHM 1W 1% 2512 SMD CRCW25126M34FKEG

Description
RES 6.34Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 6.34Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34M OHM 1W 1% 2512 SMD - CRCW25126M34FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34M OHM 1W 1% 2512 SMD
CRCW25126M34FKEG
RES 6.34M OHM 1W 1% 2512 SMD CRCW25126M34FKEG
RES 6.34Mohm 1W 1% 2512 SMD

RES 6.34Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126M34FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126M34FKEG-ND
Chip Resistor - Surface Mount CRCW25126M34FKEG-ND
6.34 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.34 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 6M34 1% E67 E3 Rohs Compliant Vishay - 47P5334 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 6M34 1% E67 E3 Rohs Compliant Vishay
47P5334
Crcw2512 100 6M34 1% E67 E3 Rohs Compliant Vishay 47P5334
CRCW2512 100 6M34 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 6M34 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25126M34FKEG CRCW25126M34FKEG-ND 47P5334
Product Name RES 6.34M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 6M34 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 6.34E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573260 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details