Vishay Intertechnology, Inc. RES 6.2M OHM 1W 5% 2512 SMD CRCW25126M20JNTG

Description
RES 6.2Mohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 6.2Mohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2M OHM 1W 5% 2512 SMD - CRCW25126M20JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2M OHM 1W 5% 2512 SMD
CRCW25126M20JNTG
RES 6.2M OHM 1W 5% 2512 SMD CRCW25126M20JNTG
RES 6.2Mohm 1W 5% 2512 SMD

RES 6.2Mohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126M20JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126M20JNTG-ND
Chip Resistor - Surface Mount CRCW25126M20JNTG-ND
6.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25126M20JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126M20JNTG
Chip Resistor - Surface Mount CRCW25126M20JNTG
RES SMD 6.2M OHM 5% 1W 2512

RES SMD 6.2M OHM 5% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25126M20JNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126M20JNTG
Chip Resistor - Surface Mount CRCW25126M20JNTG
RES SMD 6.2M OHM 5% 1W 2512

RES SMD 6.2M OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW25126M20JNTG CRCW25126M20JNTG-ND CRCW25126M20JNTG CRCW25126M20JNTG
Product Name RES 6.2M OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 6.20E6 ohms 6.20E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details