6.8 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
CRCW2512 6.8K 5% 200 R82 ROHS COMPLIANT: NO
RES SMD 6.8K OHM 5% 1W 2512
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW25126K80JNTH-ND | 49P4881 | CRCW25126K80JNTH |
| Product Name | Chip Resistor - Surface Mount | Crcw2512 6.8K 5% 200 R82 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 5 +/- % | 5 +/- % |