Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25126K80FKTG

Description
6.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25126K80FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126K80FKTG-ND
Chip Resistor - Surface Mount CRCW25126K80FKTG-ND
6.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.80K OHM 1W 1% 2512 SMD - CRCW25126K80FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1W 1% 2512 SMD
CRCW25126K80FKTG
RES 6.80K OHM 1W 1% 2512 SMD CRCW25126K80FKTG
RES 6.80Kohm 1W 1% 2512 SMD

RES 6.80Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126K80FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126K80FKTG
Chip Resistor - Surface Mount CRCW25126K80FKTG
RES SMD 6.8K OHM 1% 1W 2512

RES SMD 6.8K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 6.8K 1% 100 R67 Rohs Compliant Vishay - 49P4878 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 6.8K 1% 100 R67 Rohs Compliant Vishay
49P4878
Crcw2512 6.8K 1% 100 R67 Rohs Compliant Vishay 49P4878
CRCW2512 6.8K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 6.8K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126K80FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126K80FKTG
Chip Resistor - Surface Mount CRCW25126K80FKTG
RES SMD 6.8K OHM 1% 1W 2512

RES SMD 6.8K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW25126K80FKTG-ND CRCW25126K80FKTG CRCW25126K80FKTG 49P4878 CRCW25126K80FKTG
Product Name Chip Resistor - Surface Mount RES 6.80K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 6.8K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers