Vishay Intertechnology, Inc. RES 6.80K OHM 1W 1% 2512 SMD CRCW25126K80FKEG

Description
RES 6.80Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 6.80Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1W 1% 2512 SMD - CRCW25126K80FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1W 1% 2512 SMD
CRCW25126K80FKEG
RES 6.80K OHM 1W 1% 2512 SMD CRCW25126K80FKEG
RES 6.80Kohm 1W 1% 2512 SMD

RES 6.80Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126K80FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25126K80FKEG-ND
Chip Resistor - Surface Mount CRCW25126K80FKEG-ND
6.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 6K8 1% E67 E3 Rohs Compliant Vishay - 47P5329 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 6K8 1% E67 E3 Rohs Compliant Vishay
47P5329
Crcw2512 100 6K8 1% E67 E3 Rohs Compliant Vishay 47P5329
CRCW2512 100 6K8 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 6K8 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25126K80FKEG CRCW25126K80FKEG-ND 47P5329
Product Name RES 6.80K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 6K8 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details