Vishay Intertechnology, Inc. RES 6.49K OHM 1W 1% 2512 SMD CRCW25126K49FKEG

Description
RES 6.49Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 6.49Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1W 1% 2512 SMD - CRCW25126K49FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1W 1% 2512 SMD
CRCW25126K49FKEG
RES 6.49K OHM 1W 1% 2512 SMD CRCW25126K49FKEG
RES 6.49Kohm 1W 1% 2512 SMD

RES 6.49Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.49KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49KAFCT-ND
Chip Resistor - Surface Mount 541-6.49KAFCT-ND
6.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.49KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49KAFTR-ND
Chip Resistor - Surface Mount 541-6.49KAFTR-ND
6.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.49KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.49KAFDKR-ND
Chip Resistor - Surface Mount 541-6.49KAFDKR-ND
6.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.49 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW25126K49FKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW25126K49FKEG
Resistors - Chip Resistor - Surface Mount CRCW25126K49FKEG
RES SMD 6.49K OHM 1% 1W 2512

RES SMD 6.49K OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25126K49FKEG 541-6.49KAFCT-ND CRCW25126K49FKEG
Product Name RES 6.49K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 6490 ohms 6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details