Thick Film Resistors - SMD 1watt 6.2Kohms 5%
6.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 6.2K OHM 5% 1W 2512
RES SMD 6.2K OHM 5% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW25126K20JNTG | CRCW25126K20JNTG-ND | CRCW25126K20JNTG | CRCW25126K20JNTG |
| Product Name | Thick Film Resistors - SMD 1watt 6.2Kohms 5% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 6200 ohms | 6200 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |