The CRCW25126K20FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability, particularly in military and industrial environments. This resistor has a resistance value of 6.2 kΩ with a tolerance of ±1%. It features a rated power dissipation of 1 W and can operate at a maximum voltage of 200 V. The operating temperature range is from -55 °C to +155 °C, ensuring performance in various environmental conditions. The temperature coefficient of resistance (TCR) is ±100 ppm/K, contributing to its stability over time. The resistor is packaged in a 2512 size format, making it suitable for compact circuit designs.
RES 6.20Kohm 1W 1% 2512 SMD
6.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
CRCW2512 6.2K 1% 100 R67 ROHS COMPLIANT: NO
RES SMD 6.2K OHM 1% 1W 2512
RES SMD 6.2K OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW25126K20FKTG | CRCW25126K20FKTG-ND | 49P4873 | CRCW25126K20FKTG | CRCW25126K20FKTG |
| Product Name | RES 6.20K OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Crcw2512 6.2K 1% 100 R67 Rohs Compliant Vishay | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 6200 ohms | 6200 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |