Vishay Precision Group 2512,6.19K,1%,T/R,RoHS Compliant CRCW25126K19FKEG

Description
2512,6.19K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet
Description
2512,6.19K,1%,T/R,Ro HS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,6.19K,1%,T/R,RoHS Compliant - CRCW25126K19FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,6.19K,1%,T/R,RoHS Compliant
CRCW25126K19FKEG
2512,6.19K,1%,T/R,RoHS Compliant CRCW25126K19FKEG
2512,6.19K,1%,T/R,Ro HS Compliant

2512,6.19K,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-6.19KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KAFTR-ND
Chip Resistor - Surface Mount 541-6.19KAFTR-ND
6.19 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KAFCT-ND
Chip Resistor - Surface Mount 541-6.19KAFCT-ND
6.19 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KAFDKR-ND
Chip Resistor - Surface Mount 541-6.19KAFDKR-ND
6.19 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,6.19Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,6.19Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6244
Resistor,metal Glaze,6.19Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6244
Resistor,Metal Glaze,6.19KOhms,500W V,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Metal Glaze,6.19KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25126K19FKEG 541-6.19KAFTR-ND 43C6244
Product Name 2512,6.19K,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Resistor,metal Glaze,6.19Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging 2512 2512; 2512 2512
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details