Vishay Precision Group Chip Resistor - Surface Mount CRCW25126K04FKEG

Description
6.04 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.04 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-6.04KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KAFCT-ND
Chip Resistor - Surface Mount 541-6.04KAFCT-ND
6.04 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KAFDKR-ND
Chip Resistor - Surface Mount 541-6.04KAFDKR-ND
6.04 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KAFTR-ND
Chip Resistor - Surface Mount 541-6.04KAFTR-ND
6.04 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW25126K04FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW25126K04FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW25126K04FKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW25126K04FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25126K04FKEG
Chip Resistor - Surface Mount CRCW25126K04FKEG
RES SMD 6.04K OHM 1% 1W 2512

RES SMD 6.04K OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 6K04, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K04, 1%, 1W, 2512, Reel; Resistance Vishay
42K4121
Res, Thick Film, 6K04, 1%, 1W, 2512, Reel; Resistance Vishay 42K4121
RES, THICK FILM, 6K04, 1%, 1W, 2512, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K04, 1%, 1W, 2512, REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-6.04KAFCT-ND CRCW25126K04FKEG CRCW25126K04FKEG 42K4121
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:6.04kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 6K04, 1%, 1W, 2512, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details