Thick Film Resistors - SMD 1watt 698ohms 1%
698 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:2512; Peak Reflow Compatible (260 C):No RoHS Compliant: No
RES SMD 698 OHM 1% 1W 2512
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW2512698RFKTG | CRCW2512698RFKTG-ND | 43C6276 | CRCW2512698RFKTG |
| Product Name | Thick Film Resistors - SMD 1watt 698ohms 1% | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Filter Terminals Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 698 ohms | 698 ohms | 698 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |