Vishay Precision Group Chip Resistor - Surface Mount CRCW2512698RFKEG

Description
698 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
698 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512698RFKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512698RFKEG-ND
Chip Resistor - Surface Mount CRCW2512698RFKEG-ND
698 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

698 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:698ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2512698RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:698ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2512698RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:698ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2512698RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:698ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:698ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistor, Thick Film Chip, 698 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 42K4128 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 698 Ohm, 1W, 1%, Full Reel; Resistance Vishay
42K4128
Resistor, Thick Film Chip, 698 Ohm, 1W, 1%, Full Reel; Resistance Vishay 42K4128
RESISTOR, THICK FILM CHIP, 698 OHM, 1W, 1%, FULL REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 698 OHM, 1W, 1%, FULL REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2512698RFKEG-ND CRCW2512698RFKEG 42K4128
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:698ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistor, Thick Film Chip, 698 Ohm, 1W, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
View Details