Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251268R0JNTG

Description
68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251268R0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251268R0JNTG-ND
Chip Resistor - Surface Mount CRCW251268R0JNTG-ND
68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 68 OHM 1W 5% 2512 SMD - CRCW251268R0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1W 5% 2512 SMD
CRCW251268R0JNTG
RES 68 OHM 1W 5% 2512 SMD CRCW251268R0JNTG
RES 68ohm 1W 5% 2512 SMD

RES 68ohm 1W 5% 2512 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1150580-CRCW251268R0JNTG
Resistors - Chip Resistor - Surface Mount 1150580-CRCW251268R0JNTG
Win Source Part Number: 1150580-CRCW251268R0 JNTG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW2512 200 68R 5% R67,CRCW2512680JR67 Base Product Number: CRCW2512 RoHS Status: RoHS non-compliant

Win Source Part Number: 1150580-CRCW251268R0JNTG
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW2512 200 68R 5% R67,CRCW2512680JR67
Base Product Number: CRCW2512
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SMD 68 OHM 1W Resistor - 52-CRCW251268R0JNTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68 OHM 1W Resistor
52-CRCW251268R0JNTG
SMD 68 OHM 1W Resistor 52-CRCW251268R0JNTG
RES SMD 68 OHM 5% 1W 2512 Product overview: CRCW251268R0JNTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251268R0JNTG can be used for catalog matching and distributor lookup.

RES SMD 68 OHM 5% 1W 2512 Product overview: CRCW251268R0JNTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251268R0JNTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251268R0JNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251268R0JNTG
Chip Resistor - Surface Mount CRCW251268R0JNTG
RES SMD 68 OHM 5% 1W 2512

RES SMD 68 OHM 5% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251268R0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251268R0JNTG
Chip Resistor - Surface Mount CRCW251268R0JNTG
RES SMD 68 OHM 5% 1W 2512

RES SMD 68 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW251268R0JNTG-ND CRCW251268R0JNTG 1150580-CRCW251268R0JNTG 52-CRCW251268R0JNTG CRCW251268R0JNTG CRCW251268R0JNTG
Product Name Chip Resistor - Surface Mount RES 68 OHM 1W 5% 2512 SMD Resistors - Chip Resistor - Surface Mount SMD 68 OHM 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details