Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW251268R0FKEGHP

Description
Win Source Part Number: 965900-CRCW251268R0F KEGHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Alternative Parts (Cross-Reference): ERJA1AF680U; 352268RFT; 352168RFT; ERJ1TNF68R0U; RC2512FK-0768RL; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-68.0RTR,541-68.0 RCT,541-68.0RDKR Base Product Number: CRCW2512
Request a Quote Datasheet
Description
Win Source Part Number: 965900-CRCW251268R0F KEGHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Alternative Parts (Cross-Reference): ERJA1AF680U; 352268RFT; 352168RFT; ERJ1TNF68R0U; RC2512FK-0768RL; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-68.0RTR,541-68.0 RCT,541-68.0RDKR Base Product Number: CRCW2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
965900-CRCW251268R0FKEGHP
Resistors - Chip Resistor - Surface Mount 965900-CRCW251268R0FKEGHP
Win Source Part Number: 965900-CRCW251268R0F KEGHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Alternative Parts (Cross-Reference): ERJA1AF680U; 352268RFT; 352168RFT; ERJ1TNF68R0U; RC2512FK-0768RL; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-68.0RTR,541-68.0 RCT,541-68.0RDKR Base Product Number: CRCW2512

Win Source Part Number: 965900-CRCW251268R0FKEGHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Alternative Parts (Cross-Reference): ERJA1AF680U; 352268RFT; 352168RFT; ERJ1TNF68R0U; RC2512FK-0768RL;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-68.0RTR,541-68.0RCT,541-68.0RDKR
Base Product Number: CRCW2512

Buy Now Datasheet
RES 68.0 OHM 1.5W 1% 2512 SMD - CRCW251268R0FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0 OHM 1.5W 1% 2512 SMD
CRCW251268R0FKEGHP
RES 68.0 OHM 1.5W 1% 2512 SMD CRCW251268R0FKEGHP
RES 68.0ohm 1.5W 1% 2512 SMD

RES 68.0ohm 1.5W 1% 2512 SMD

Supplier's Site
SMD 1.5W 68ohm 500V Resistor - 52-CRCW251268R0FKEGHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5W 68ohm 500V Resistor
52-CRCW251268R0FKEGHP
SMD 1.5W 68ohm 500V Resistor 52-CRCW251268R0FKEGHP
Fixed Resistor, Metal Glaze/thick Film, 1.5W, 68ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW251268R0FKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 68ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 68ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251268R0FKEGH P can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1.5W, 68ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW251268R0FKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W, 68ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, 68ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251268R0FKEGHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-68.0RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0RDKR-ND
Chip Resistor - Surface Mount 541-68.0RDKR-ND
68 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0RCT-ND
Chip Resistor - Surface Mount 541-68.0RCT-ND
68 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.0RTR-ND
Chip Resistor - Surface Mount 541-68.0RTR-ND
68 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251268R0FKEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251268R0FKEGHP
Chip Resistor - Surface Mount CRCW251268R0FKEGHP
RES SMD 68 OHM 1% 1.5W 2512

RES SMD 68 OHM 1% 1.5W 2512

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 68R, 2512; Resistance Vishay - 24T7676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 68R, 2512; Resistance Vishay
24T7676
Res, Aec-Q200, Thick Film, 68R, 2512; Resistance Vishay 24T7676
RES, AEC-Q200, THICK FILM, 68R, 2512; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 68R, 2512; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 68R, 2512; Resistance Vishay - 65AC3512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 68R, 2512; Resistance Vishay
65AC3512
Res, Aec-Q200, Thick Film, 68R, 2512; Resistance Vishay 65AC3512
RES, AEC-Q200, THICK FILM, 68R, 2512; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 68R, 2512; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 965900-CRCW251268R0FKEGHP CRCW251268R0FKEGHP 52-CRCW251268R0FKEGHP 541-68.0RDKR-ND CRCW251268R0FKEGHP 24T7676
Product Name Resistors - Chip Resistor - Surface Mount RES 68.0 OHM 1.5W 1% 2512 SMD SMD 1.5W 68ohm 500V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 68R, 2512; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1.5 watts 1.5 watts 1.5 watts 1.5 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details