Vishay Precision Group SMD 1W 500V Resistor CRCW251268K0JNEG

Description
68kR 1W 5% 500V 2512 SMD Thick Film Resistor Product overview: CRCW251268K0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251268K0JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68kR 1W 5% 500V 2512 SMD Thick Film Resistor Product overview: CRCW251268K0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251268K0JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 500V Resistor - 52-CRCW251268K0JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW251268K0JNEG
SMD 1W 500V Resistor 52-CRCW251268K0JNEG
68kR 1W 5% 500V 2512 SMD Thick Film Resistor Product overview: CRCW251268K0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251268K0JNEG can be used for catalog matching and distributor lookup.

68kR 1W 5% 500V 2512 SMD Thick Film Resistor Product overview: CRCW251268K0JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251268K0JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1watt 68Kohms 5% - CRCW251268K0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 68Kohms 5%
CRCW251268K0JNEG
Thick Film Resistors - SMD 1watt 68Kohms 5% CRCW251268K0JNEG
Thick Film Resistors - SMD 1watt 68Kohms 5%

Thick Film Resistors - SMD 1watt 68Kohms 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327328-CRCW251268K0JNEG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327328-CRCW251268K0JNEG
Resistors - Chip Resistor - Surface Mount 1327328-CRCW251268K0JNEG
Manufacturer: Vishay Dale Win Source Part Number: 1327328-CRCW251268K0 JNEG Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 68 kOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-68KXCT,541-68KXT R,541-68KXDKR,CRCW25 12 200 68K 5% E67 E3 Base Product Number: CRCW2512 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327328-CRCW251268K0JNEG
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 68 kOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-68KXCT,541-68KXTR,541-68KXDKR,CRCW2512 200 68K 5% E67 E3
Base Product Number: CRCW2512
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KXTR-ND
Chip Resistor - Surface Mount 541-68KXTR-ND
68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KXDKR-ND
Chip Resistor - Surface Mount 541-68KXDKR-ND
68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KXCT-ND
Chip Resistor - Surface Mount 541-68KXCT-ND
68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,68Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6269 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,68Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6269
Resistor,metal Glaze,68Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6269
Resistor,Metal Glaze,68KOhms,500WV, 5+/-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Metal Glaze,68KOhms,500WV,5+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site
Res, 68Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay - 33AK8700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay
33AK8700
Res, 68Kohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay 33AK8700
RES, 68KOHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

RES, 68KOHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW251268K0JNEG CRCW251268K0JNEG 1327328-CRCW251268K0JNEG 541-68KXTR-ND 43C6269
Product Name SMD 1W 500V Resistor Thick Film Resistors - SMD 1watt 68Kohms 5% Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Glaze,68Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
Resistance Range 68000 ohms 68000 ohms 68000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details