Vishay Intertechnology, Inc. RES 68.0K OHM 1W 1% 2512 SMD CRCW251268K0FKTG

Description
RES 68.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 68.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.0K OHM 1W 1% 2512 SMD - CRCW251268K0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0K OHM 1W 1% 2512 SMD
CRCW251268K0FKTG
RES 68.0K OHM 1W 1% 2512 SMD CRCW251268K0FKTG
RES 68.0Kohm 1W 1% 2512 SMD

RES 68.0Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251268K0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251268K0FKTG-ND
Chip Resistor - Surface Mount CRCW251268K0FKTG-ND
68 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251268K0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251268K0FKTG
Chip Resistor - Surface Mount CRCW251268K0FKTG
RES SMD 68K OHM 1% 1W 2512

RES SMD 68K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 68K 1% 100 R67 Rohs Compliant Vishay - 49P4908 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 68K 1% 100 R67 Rohs Compliant Vishay
49P4908
Crcw2512 68K 1% 100 R67 Rohs Compliant Vishay 49P4908
CRCW2512 68K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 68K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251268K0FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251268K0FKTG
Chip Resistor - Surface Mount CRCW251268K0FKTG
RES SMD 68K OHM 1% 1W 2512

RES SMD 68K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW251268K0FKTG CRCW251268K0FKTG-ND CRCW251268K0FKTG 49P4908 CRCW251268K0FKTG
Product Name RES 68.0K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 68K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 68000 ohms 68000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details