Vishay Precision Group RES 681 OHM 1W 1% 2512 SMD CRCW2512681RFKEG

Description
RES 681ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 681ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1W 1% 2512 SMD - CRCW2512681RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1W 1% 2512 SMD
CRCW2512681RFKEG
RES 681 OHM 1W 1% 2512 SMD CRCW2512681RFKEG
RES 681ohm 1W 1% 2512 SMD

RES 681ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-681AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681AFDKR-ND
Chip Resistor - Surface Mount 541-681AFDKR-ND
681 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681AFTR-ND
Chip Resistor - Surface Mount 541-681AFTR-ND
681 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681AFCT-ND
Chip Resistor - Surface Mount 541-681AFCT-ND
681 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 681R, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4127 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 1W, 2512, Reel; Resistance Vishay
42K4127
Res, Thick Film, 681R, 1%, 1W, 2512, Reel; Resistance Vishay 42K4127
RES, THICK FILM, 681R, 1%, 1W, 2512, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 681R, 1%, 1W, 2512, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, 681R, 1%, 1W, Thick Film, Smd; Resistance Vishay - 85AJ1036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 1%, 1W, Thick Film, Smd; Resistance Vishay
85AJ1036
Res, 681R, 1%, 1W, Thick Film, Smd; Resistance Vishay 85AJ1036
RES, 681R, 1%, 1W, THICK FILM, SMD; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, 681R, 1%, 1W, THICK FILM, SMD; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2512681RFKEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2512681RFKEG
Resistors - Chip Resistor - Surface Mount CRCW2512681RFKEG
RES SMD 681 OHM 1% 1W 2512

RES SMD 681 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512681RFKEG 541-681AFDKR-ND 42K4127 CRCW2512681RFKEG
Product Name RES 681 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 681R, 1%, 1W, 2512, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details