680 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES 680ohm 1W 1% 2512 SMD
RES SMD 680 OHM 1% 1W 2512
Resistor,Metal Glaze,680Ohms,500WV,
RES SMD 680 OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW2512680RFKTG-ND | CRCW2512680RFKTG | CRCW2512680RFKTG | 43C6273 | CRCW2512680RFKTG |
| Product Name | Chip Resistor - Surface Mount | RES 680 OHM 1W 1% 2512 SMD | Chip Resistor - Surface Mount | Resistor,metal Glaze,680Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD) | 2512 | |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms | 680 ohms |